IEC - International Electrotechnical Commission - IEC 60728-10:2014
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 March 2014 |
| Status: | published |
| Page Count: | 106 |
| ICS Code (Cabled distribution systems): | 33.060.40 |
abstract:
IEC 60728-10:2014 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the return path is... View More
Document History
IEC 60728-10:2014
March 11, 2014
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
IEC 60728-10:2014 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the return path is...
June 27, 2005
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
deals with the transparent return path of cable networks operated in the frequency range between 5 MHz and 65 MHz or parts thereof. Higher frequencies may be used in fibre based networks.
March 7, 2001
Cabled distribution systems for television and sound signals - Part 10: System performance of return path
Deals with the transparent return path of cable networks operated in the frequency range 5 MHz to 65 MHz. Lays down basic methods of measurement for signals used in the return path, in order to...