IEC - International Electrotechnical Commission - IEC 60728-10:2005
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2005 |
| Status: | revised |
| Page Count: | 33 |
| ICS Code (Cabled distribution systems): | 33.060.40 |
abstract:
deals with the transparent return path of cable networks operated in the frequency range between 5 MHz and 65 MHz or parts thereof. Higher frequencies may be used in fibre based networks.
Document History
March 11, 2014
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
IEC 60728-10:2014 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the return path is...
IEC 60728-10:2005
June 27, 2005
Cable networks for television signals, sound signals and interactive services - Part 10: System performance of return paths
deals with the transparent return path of cable networks operated in the frequency range between 5 MHz and 65 MHz or parts thereof. Higher frequencies may be used in fibre based networks.
March 7, 2001
Cabled distribution systems for television and sound signals - Part 10: System performance of return path
Deals with the transparent return path of cable networks operated in the frequency range 5 MHz to 65 MHz. Lays down basic methods of measurement for signals used in the return path, in order to...