IEC - International Electrotechnical Commission - IEC 60831-1:2014

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2014
Status: published
Page Count: 73
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 60831-1:2014 is available as IEC 60831-1:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

Corrigendum 1 - Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
February 11, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
IEC 60831-1:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60831-1:2014
February 11, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
IEC 60831-1:2014 is available as IEC 60831-1:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 22, 2002
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to self-healing capacitor units and banks intended to be used, in particular, for power-factor correction of a.c. power systems of up to and including 1000 V rated voltage and frequency 15 Hz...
September 23, 2002
Amendment 1 - Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
November 19, 1996
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to self-healing capacitor units and banks intended to be used, in particular, for power-factor correction of a.c. power systems of up to and including 1000 V rated voltage and frequency 15 Hz...
Amendment 2 - Shunt power capacitors of the self-healing type for a.c systems having a rated voltage up to and including 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation.
A description is not available for this item.
September 15, 1991
Amendment 1 - Shunt power capacitors of the self-healing type for a.c systems having a rated voltage up to and including 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
January 30, 1988
Shunt power capacitors of the self-healing type for a.c systems having a rated voltage up to and including 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation.
Applies to self-healing capacitor units and banks intended to be used, in particular, for power-factor correction of a.c. power systems of up to and including 660 V rated voltage and frequency 15 Hz...
Advertisement