IEC - International Electrotechnical Commission - IEC 60793-1-51:2014

Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat (steady state) tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 February 2014
Status: published
Page Count: 13
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-51:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre... View More

Document History

IEC 60793-1-51:2014
February 5, 2014
Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat (steady state) tests
IEC 60793-1-51:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre sub-category...
July 31, 2001
Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand high temperatures (dry heat) in actual use, storage and/or transport. The test permits...
Advertisement