IEC - International Electrotechnical Commission - IEC 60793-1-51:2001

Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2001
Status: revised
Page Count: 17
ICS Code (Fibres and cables): 33.180.10
abstract:

Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand high temperatures (dry heat) in actual use, storage and/or transport. The test permits... View More

Document History

February 5, 2014
Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat (steady state) tests
IEC 60793-1-51:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre sub-category...
IEC 60793-1-51:2001
July 31, 2001
Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand high temperatures (dry heat) in actual use, storage and/or transport. The test permits...
Advertisement