IEC - International Electrotechnical Commission - IEC 61196-9:2014

Coaxial communication cables - Part 9: Sectional specification for RF flexible cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 January 2014
Status: revised
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-9:2014(E) applies to RF flexible coaxial communication cables with a characteristic impedance of 50 Ω and with solid or with semi-air-spaced dielectric.
This publication is to... View More

Document History

June 28, 2023
Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables
IEC 61196-9:2023 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
IEC 61196-9:2014
January 22, 2014
Coaxial communication cables - Part 9: Sectional specification for RF flexible cables
IEC 61196-9:2014(E) applies to RF flexible coaxial communication cables with a characteristic impedance of 50 Ω and with solid or with semi-air-spaced dielectric. This publication is to be read in...
Advertisement