IEC - International Electrotechnical Commission - IEC 61196-9:2023
Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2023 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-9:2023 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,... View More
Document History
IEC 61196-9:2023
June 28, 2023
Coaxial communication cables - Part 9: Sectional specification for flexible RF coaxial cables
IEC 61196-9:2023 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
January 22, 2014
Coaxial communication cables - Part 9: Sectional specification for RF flexible cables
IEC 61196-9:2014(E) applies to RF flexible coaxial communication cables with a characteristic impedance of 50 Ω and with solid or with semi-air-spaced dielectric. This publication is to be read in...