IEC - International Electrotechnical Commission - IEC TR 62285:2005
Application guide for non-linear coefficient measuring methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 2005 |
| Status: | revised |
| Page Count: | 43 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
This technical report provides guidance for uniform measurements of the non-linear coefficient of single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.
Document History
October 30, 2023
Application guidelines for nonlinear coefficient measuring methods
IEC TR 62285:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 30, 2023
Application guidelines for nonlinear coefficient measuring methods
IEC TR 62285:2023 is available as IEC TR 62285:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC TR 62285:2005
May 30, 2005
Application guide for non-linear coefficient measuring methods
This technical report provides guidance for uniform measurements of the non-linear coefficient of single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.
July 30, 2002
Non-linear coefficient measuring methods - Application guide
A description is not available for this item.