IEC - International Electrotechnical Commission - IEC TR 62285:2023
Application guidelines for nonlinear coefficient measuring methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2023 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC TR 62285:2023 is available as IEC TR 62285:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
October 30, 2023
Application guidelines for nonlinear coefficient measuring methods
IEC TR 62285:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC TR 62285:2023
October 30, 2023
Application guidelines for nonlinear coefficient measuring methods
IEC TR 62285:2023 is available as IEC TR 62285:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 30, 2005
Application guide for non-linear coefficient measuring methods
This technical report provides guidance for uniform measurements of the non-linear coefficient of single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.
July 30, 2002
Non-linear coefficient measuring methods - Application guide
A description is not available for this item.