IEC - International Electrotechnical Commission - IEC 60947-5-5:1997/AMD1:2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 January 2005 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Other electrical accessories): | 29.120.99 |
abstract:
The contents of the corrigendum of July 2007 have been included in this copy.
Document History
February 29, 2016
Low-voltage switchgear and controlgear - Part 5-5: Control circuitdevices and switching elements - Electrical emergency stop device with mechanical latching function
IEC 60947-5-5:1997+A1:2005+A2:2016 Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided...
February 29, 2016
Amendment 2 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
July 25, 2007
Corrigendum 1 - Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
April 6, 2005
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
IEC 60947-5-5:1997/AMD1:2005
January 17, 2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
The contents of the corrigendum of July 2007 have been included in this copy.
November 26, 1997
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...