IEC - International Electrotechnical Commission - IEC 60947-5-5:1997/AMD1:2005/COR1:2007
Corrigendum 1 - Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 July 2007 |
| Status: | published |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Other electrical accessories): | 29.120.99 |
Document History
February 29, 2016
Low-voltage switchgear and controlgear - Part 5-5: Control circuitdevices and switching elements - Electrical emergency stop device with mechanical latching function
IEC 60947-5-5:1997+A1:2005+A2:2016 Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided...
February 29, 2016
Amendment 2 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
IEC 60947-5-5:1997/AMD1:2005/COR1:2007
July 25, 2007
Corrigendum 1 - Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
April 6, 2005
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
January 17, 2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
The contents of the corrigendum of July 2007 have been included in this copy.
November 26, 1997
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...