IEC - International Electrotechnical Commission - IEC 60059:1999

IEC standard current ratings

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 June 1999
Status: published
Page Count: 5
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within... View More

Document History

IEC standard current ratings
IEC 60059:1999+A1:2009 is a consolidated version and consists of the second edition (1999) and and its amendment 1 (2009). The technical content is therefore identical to the base edition and its...
June 16, 2009
Amendment 1 - IEC standard current ratings
A description is not available for this item.
IEC 60059:1999
June 24, 1999
IEC standard current ratings
IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within...
January 1, 1938
IEC standard current ratings
Gives standard current ratings in the range 1 A to 10 000 A.
Advertisement