IEC - International Electrotechnical Commission - IEC 60719:1992

Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 1992
Status: published
Page Count: 13
ICS Code (Cables): 29.060.20
abstract:

Specifies a method for the calculation of the lower and upper limits for the average outer diameter of cables and the outer dimensions of flat cords with circular copper conductors and of rated... View More

Document History

IEC 60719:1992
March 15, 1992
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
Specifies a method for the calculation of the lower and upper limits for the average outer diameter of cables and the outer dimensions of flat cords with circular copper conductors and of rated...
January 1, 1981
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
A description is not available for this item.
Advertisement