IEC - International Electrotechnical Commission - IEC 60719:1981
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1981 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
Document History
March 15, 1992
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
Specifies a method for the calculation of the lower and upper limits for the average outer diameter of cables and the outer dimensions of flat cords with circular copper conductors and of rated...
IEC 60719:1981
January 1, 1981
Calculation of the lower and upper limits for the average outer dimensions of cables with circular copper conductors and of rated voltages up to and including 450/750 V
A description is not available for this item.