IEC - International Electrotechnical Commission - IEC 61828:2001

Ultrasonics - Focusing transducers - Definitions and measurement methods for the transmitted fields

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 May 2001
Status: revised
Page Count: 49
ICS Code (Electroacoustics): 17.140.50
abstract:

This International Standard

- provides definitions for the transmitted field characteristics of focusing transducers for applications in medical ultrasound;

- relates these... View More

Document History

December 15, 2020
Ultrasonics - Transducers - Definitions and measurement methods regarding focusing for the transmitted fields
IEC 61828:2020 - provides definitions for the transmitted field characteristics of focusing and nonfocusing transducers for applications in medical ultrasound; - relates these definitions to...
IEC 61828:2001
May 29, 2001
Ultrasonics - Focusing transducers - Definitions and measurement methods for the transmitted fields
This International Standard - provides definitions for the transmitted field characteristics of focusing transducers for applications in medical ultrasound; - relates these definitions to theoretical...
Advertisement