IEC - International Electrotechnical Commission - IEC 61837-3:2015

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 April 2015
Status: published
Page Count: 40
ICS Code (Piezoelectric devices): 31.140
abstract:

IEC 61837-3:2015 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which... View More

Document History

IEC 61837-3:2015
April 15, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
IEC 61837-3:2015 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which standardized...
August 30, 2000
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in metal enclosures and is based on IEC 61240.
Advertisement