IEC - International Electrotechnical Commission - IEC 61837-3:2000

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 August 2000
Status: revised
Page Count: 43
ICS Code (Piezoelectric devices): 31.140
abstract:

Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in metal enclosures and is based on IEC 61240.

Document History

April 15, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
IEC 61837-3:2015 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which standardized...
IEC 61837-3:2000
August 30, 2000
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in metal enclosures and is based on IEC 61240.
Advertisement