IEC - International Electrotechnical Commission - IEC 62541-11:2015

OPC Unified Architecture - Part 11: Historical Access

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 March 2015
Status: revised
Page Count: 100
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62541-11:2015 is part of the overall OPC Unified Architecture standard series and defines the information model associated with Historical Access (HA). It particularly includes additional and... View More

Document History

June 23, 2020
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2020 is available as IEC 62541-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 23, 2020
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62541-11:2015
March 25, 2015
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2015 is part of the overall OPC Unified Architecture standard series and defines the information model associated with Historical Access (HA). It particularly includes additional and...
Advertisement