IEC - International Electrotechnical Commission - IEC 62541-11:2020 RLV
OPC Unified Architecture - Part 11: Historical Access
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 June 2020 |
| Status: | published |
| Page Count: | 158 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62541-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
June 23, 2020
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2020 is available as IEC 62541-11:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62541-11:2020 RLV
June 23, 2020
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2015
OPC Unified Architecture - Part 11: Historical Access
IEC 62541-11:2015 is part of the overall OPC Unified Architecture standard series and defines the information model associated with Historical Access (HA). It particularly includes additional and...