IEC - International Electrotechnical Commission - IEC 61033:1991/AMD1:2006
Amendment 1 - Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 April 2006 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
Document History
IEC 61033:1991/AMD1:2006
April 27, 2006
Amendment 1 - Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
A description is not available for this item.
May 16, 1991
Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
Describes three test methods to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three test methods most commonly used are: Twisted coil...