IEC - International Electrotechnical Commission - IEC 61033:1991

Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 May 1991
Status: published
Page Count: 24
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

Describes three test methods to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three test methods most commonly used are: Twisted... View More

Document History

April 27, 2006
Amendment 1 - Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
A description is not available for this item.
IEC 61033:1991
May 16, 1991
Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
Describes three test methods to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three test methods most commonly used are: Twisted coil...
Advertisement