IEC - International Electrotechnical Commission - IEC 61788-3:2006
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 April 2006 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have... View More
Document History
IEC 61788-3:2006
April 27, 2006
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors
This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a...
December 14, 2000
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors
Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a...