IEC - International Electrotechnical Commission - IEC 61788-3:2000

Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2000
Status: revised
Page Count: 21
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure... View More

Document History

April 27, 2006
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors
This part of IEC 61788 covers a test method for the determination of the dc critical current of short and straight Ag- and/or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a...
IEC 61788-3:2000
December 14, 2000
Superconductivity - Part 3: Critical current measurement - DC critical current of Ag-sheathed Bi-2212 and Bi-2223 oxide superconductors
Covers a test method for the determination of the d.c. critical current of short and straight Ag- or Ag alloy-sheathed Bi-2212 and Bi-2223 oxide superconductors that have a monolithic structure and a...
Advertisement