IEC - International Electrotechnical Commission - IEC 61050:1991/AMD1:1994
Amendment 1 - Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 June 1994 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
Document History
IEC 61050:1991/AMD1:1994
June 1, 1994
Amendment 1 - Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
A description is not available for this item.
March 1, 1992
Corrigendum 1 - Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
A description is not available for this item.
March 19, 1991
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
Applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.c. supply up to 1000 V at 50 Hz or 60 Hz, to supply and stabilize cold cathode...