IEC - International Electrotechnical Commission - IEC 61050:1991

Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 1991
Status: published
Page Count: 71
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
abstract:

Applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.c. supply up to 1000 V at 50 Hz or 60 Hz, to supply and stabilize cold... View More

Document History

Amendment 1 - Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
A description is not available for this item.
March 1, 1992
Corrigendum 1 - Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
A description is not available for this item.
IEC 61050:1991
March 19, 1991
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements
Applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.c. supply up to 1000 V at 50 Hz or 60 Hz, to supply and stabilize cold cathode...
Advertisement