IEC - International Electrotechnical Commission - ISO/IEC 15438:2015

Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 2015
Status: published
Page Count: 108
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15438:2015 specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions,... View More

Document History

ISO/IEC 15438:2015
September 14, 2015
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
ISO/IEC 15438:2015 specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error...
May 24, 2006
Information technology -- Automatic identification and data capture techniques -- PDF417 bar code symbology specification
The technology of bar coding is based on the recognition of patterns of bars and spaces of defined dimensions. There are various methods of encoding information in bar code form, known as...
October 11, 2001
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - PDF417
A description is not available for this item.
Advertisement