IEC - International Electrotechnical Commission - ISO/IEC 15438:2006
Information technology -- Automatic identification and data capture techniques -- PDF417 bar code symbology specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2006 |
| Status: | revised |
| Page Count: | 102 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The technology of bar coding is based on the recognition of patterns of bars and spaces of defined dimensions. There are various methods of encoding information in bar code form, known as... View More
Document History
September 14, 2015
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
ISO/IEC 15438:2015 specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error...
ISO/IEC 15438:2006
May 24, 2006
Information technology -- Automatic identification and data capture techniques -- PDF417 bar code symbology specification
The technology of bar coding is based on the recognition of patterns of bars and spaces of defined dimensions. There are various methods of encoding information in bar code form, known as...
October 11, 2001
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - PDF417
A description is not available for this item.