IEC - International Electrotechnical Commission - IEC 62053-23:2003+AMD1:2016 CSV

Electricity metering equipment (a.c.) - Particular requirements -Part 23: Static meters for reactive energy (classes 2 and 3)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 November 2016
Status: revised
Page Count: 84
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC 62053-23:2003+A1:2016 Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50... View More

Document History

June 17, 2020
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
IEC 62053-23:2020 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to...
Corrigendum 1 - Amendment 1 - Electricity metering equipment (A.C.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
IEC 62053-23:2003+AMD1:2016 CSV
November 18, 2016
Electricity metering equipment (a.c.) - Particular requirements -Part 23: Static meters for reactive energy (classes 2 and 3)
IEC 62053-23:2003+A1:2016 Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60...
November 18, 2016
Amendment 1 - Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
The contents of the corrigendum of March 2018 have been included in this copy.
January 29, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies...
Advertisement