IEC - International Electrotechnical Commission - IEC 62053-23:2020
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 2020 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 62053-23:2020 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies... View More
Document History
IEC 62053-23:2020
June 17, 2020
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
IEC 62053-23:2020 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to...
March 19, 2018
Corrigendum 1 - Amendment 1 - Electricity metering equipment (A.C.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
November 18, 2016
Electricity metering equipment (a.c.) - Particular requirements -Part 23: Static meters for reactive energy (classes 2 and 3)
IEC 62053-23:2003+A1:2016 Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60...
November 18, 2016
Amendment 1 - Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
The contents of the corrigendum of March 2018 have been included in this copy.
January 29, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies...