IEC - International Electrotechnical Commission - IEC 60947-5-5:1997+AMD1:2005+AMD2:2016 CSV

Low-voltage switchgear and controlgear - Part 5-5: Control circuitdevices and switching elements - Electrical emergency stop device with mechanical latching function

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 February 2016
Status: published
Page Count: 86
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

IEC 60947-5-5:1997+A1:2005+A2:2016 Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either... View More

Document History

IEC 60947-5-5:1997+AMD1:2005+AMD2:2016 CSV
February 29, 2016
Low-voltage switchgear and controlgear - Part 5-5: Control circuitdevices and switching elements - Electrical emergency stop device with mechanical latching function
IEC 60947-5-5:1997+A1:2005+A2:2016 Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided...
February 29, 2016
Amendment 2 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
Corrigendum 1 - Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
A description is not available for this item.
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
January 17, 2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
The contents of the corrigendum of July 2007 have been included in this copy.
November 26, 1997
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
Advertisement