IEC - International Electrotechnical Commission - IEC 62439-5:2016

Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2016
Status: withdrawn
Page Count: 104
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62439-5:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology. This part of the IEC 62439 series specifies a redundancy... View More

Document History

IEC 62439-5:2016
March 30, 2016
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
IEC 62439-5:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology. This part of the IEC 62439 series specifies a redundancy...
February 26, 2010
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
IEC 62439-5:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a redundancy...
Advertisement