IEC - International Electrotechnical Commission - IEC 61094-5:2016

Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 May 2016
Status: published
Page Count: 44
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the... View More

Document History

IEC 61094-5:2016
May 30, 2016
Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements...
October 16, 2001
Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1....
Advertisement