IEC - International Electrotechnical Commission - IEC 61094-5:2001
Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 October 2001 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC... View More
Document History
May 30, 2016
Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements...
IEC 61094-5:2001
October 16, 2001
Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1....