IEC - International Electrotechnical Commission - IEC 61937-7:2004/AMD1:2016

Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2016
Status: published
Page Count: 9
ICS Code (Audio, video and audiovisual systems in general): 33.160.01

Document History

IEC 61937-7:2004/AMD1:2016
May 13, 2016
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
A description is not available for this item.
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
IEC 61937-7:2004+A1:2016 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
November 24, 2004
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
IEC 61937-7:2004 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats....
May 21, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC2/3 formats
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC2/3 formats.
Advertisement