IEC - International Electrotechnical Commission - IEC 61937-7:2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC2/3 formats
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2002 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
abstract:
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC2/3 formats.
Document History
May 13, 2016
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
A description is not available for this item.
May 13, 2016
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
IEC 61937-7:2004+A1:2016 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
November 24, 2004
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats
IEC 61937-7:2004 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats....
IEC 61937-7:2002
May 21, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC2/3 formats
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC2/3 formats.