IEC - International Electrotechnical Commission - IEC 62077:2015
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 November 2015 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62077:2015 applies to circulators used in the field of fibre optics bearing all of the following features:
- they are non-reciprocal optical devices, in which each port is either an... View More
Document History
August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 is available as IEC 62077:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
IEC 62077:2015
November 4, 2015
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2015 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
February 18, 2010
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2010 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
March 30, 2001
Fibre optic circulators - Generic specification
Applies to fibre optic circulators, which are: - non-reciprocal optical devices - passive components - have three or more ports for directionally transmitting optical power. This standard establishes...