IEC - International Electrotechnical Commission - IEC 62077:2010
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2010 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62077:2010 applies to circulators used in the field of fibre optics bearing all of the following features:
- they are non-reciprocal optical devices, in which each port is either an... View More
Document History
August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 10, 2022
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2022 is available as IEC 62077:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
November 4, 2015
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2015 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
IEC 62077:2010
February 18, 2010
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
IEC 62077:2010 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre...
March 30, 2001
Fibre optic circulators - Generic specification
Applies to fibre optic circulators, which are: - non-reciprocal optical devices - passive components - have three or more ports for directionally transmitting optical power. This standard establishes...