IEC - International Electrotechnical Commission - IEC 61196-4-1:2016
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 January 2016 |
| Status: | revised |
| Page Count: | 8 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-4-1:2016 is a blank detail specification which applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels,... View More
Document History
September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 is available as IEC 61196-4-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-4-1:2016
January 5, 2016
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2016 is a blank detail specification which applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels,...