IEC - International Electrotechnical Commission - IEC 61196-4-1:2022 RLV

Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 September 2022
Status: published
Page Count: 33
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-4-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 is available as IEC 61196-4-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-4-1:2022 RLV
September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 5, 2016
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2016 is a blank detail specification which applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels,...
Advertisement