IEC - International Electrotechnical Commission - IEC 60424-4:2015

Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 December 2015
Status: replaced
Page Count: 20
ICS Code (Magnetic components): 29.100.10
abstract:

IEC 60424-4:2015 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard... View More

Document History

IEC 60424-4:2015
December 4, 2015
Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores
IEC 60424-4:2015 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard is...
February 22, 2001
Ferrite cores - Guide on the limits of surface irregularities - Part 4: Ring-cores
Gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification IEC 60424-1. Is considered to be useful in the negotiation...
Advertisement