IEC - International Electrotechnical Commission - IEC 60424-4:2001
Ferrite cores - Guide on the limits of surface irregularities - Part 4: Ring-cores
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2001 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Magnetic components): | 29.100.10 |
abstract:
Gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification IEC 60424-1. Is considered to be useful in the... View More
Document History
December 4, 2015
Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores
IEC 60424-4:2015 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard is...
IEC 60424-4:2001
February 22, 2001
Ferrite cores - Guide on the limits of surface irregularities - Part 4: Ring-cores
Gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification IEC 60424-1. Is considered to be useful in the negotiation...