IEC - International Electrotechnical Commission - IEC 60515:2007

Nuclear power plants - Instrumentation important to safety - Radiation detectors - Characteristics and test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2007
Status: published
Page Count: 81
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the... View More

Document History

IEC 60515:2007
February 23, 2007
Nuclear power plants - Instrumentation important to safety - Radiation detectors - Characteristics and test methods
Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the core...
January 1, 1975
Radiation detectors for the instrumentation and protection of nuclear reactors; characteristics and test methods
Applicable to gas-filled radiation detectors and certain related cables used for the instrumentation and protection of nuclear reactors. Operating and measurement conditions; characteristics of...
Advertisement