IEC - International Electrotechnical Commission - IEC 60515:1975
Radiation detectors for the instrumentation and protection of nuclear reactors; characteristics and test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1975 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Reactor engineering): | 27.120.10 |
abstract:
Applicable to gas-filled radiation detectors and certain related cables used for the instrumentation and protection of nuclear reactors. Operating and measurement conditions; characteristics of... View More
Document History
February 23, 2007
Nuclear power plants - Instrumentation important to safety - Radiation detectors - Characteristics and test methods
Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the core...
IEC 60515:1975
January 1, 1975
Radiation detectors for the instrumentation and protection of nuclear reactors; characteristics and test methods
Applicable to gas-filled radiation detectors and certain related cables used for the instrumentation and protection of nuclear reactors. Operating and measurement conditions; characteristics of...