IEC - International Electrotechnical Commission - IEC 61462:2007

Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2007
Status: revised
Page Count: 81
ICS Code (Insulators): 29.080.10
abstract:

This International Standard applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of... View More

Document History

September 6, 2023
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
IEC 61462:2023 applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin-impregnated fibres, a housing (outside the insulating tube) made of elastomeric...
IEC 61462:2007
February 23, 2007
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations
This International Standard applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of...
Advertisement