IEC - International Electrotechnical Commission - IEC 61462:2023
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 September 2023 |
| Status: | published |
| Page Count: | 102 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
IEC 61462:2023 applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin-impregnated fibres, a housing (outside the insulating tube) made of elastomeric... View More
Document History
IEC 61462:2023
September 6, 2023
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
IEC 61462:2023 applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin-impregnated fibres, a housing (outside the insulating tube) made of elastomeric...
February 23, 2007
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations
This International Standard applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the insulating tube) made of...