IEC - International Electrotechnical Commission - IEC 61755-3-2:2006

Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 July 2006
Status: published
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific... View More

Document History

January 12, 2009
Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.
IEC 61755-3-2:2006
July 12, 2006
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...
Advertisement