IEC - International Electrotechnical Commission - IEC 61755-3-2:2006/COR1:2009
Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2009 |
| Status: | published |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
IEC 61755-3-2:2006/COR1:2009
January 12, 2009
Corrigendum 1 - Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.
July 12, 2006
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific...