IEC - International Electrotechnical Commission - IEC 60999-1:1999

Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm2 up to 35 mm2 (included)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 November 1999
Status: published
Page Count: 55
ICS Code (Connecting devices): 29.120.20
abstract:

IEC 60999-1:1999 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical... View More

Document History

IEC 60999-1:1999
November 30, 1999
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm2 up to 35 mm2 (included)
IEC 60999-1:1999 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
February 1, 1995
Corrigendum 1 - Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm2 up to 35 mm2 (included)
A description is not available for this item.
May 10, 1990
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm2 up to 35 mm2 (included)
Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors...
Advertisement