IEC - International Electrotechnical Commission - IEC 60999-1:1990
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm2 up to 35 mm2 (included)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 May 1990 |
| Status: | revised |
| Page Count: | 55 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors... View More
Document History
November 30, 1999
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0,2 mm2 up to 35 mm2 (included)
IEC 60999-1:1999 Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
February 1, 1995
Corrigendum 1 - Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm2 up to 35 mm2 (included)
A description is not available for this item.
IEC 60999-1:1990
May 10, 1990
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm2 up to 35 mm2 (included)
Applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors...