IEC - International Electrotechnical Commission - IEC 60660:1999

Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 October 1999
Status: published
Page Count: 51
ICS Code (Insulators): 29.080.10
abstract:

Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage... View More

Document History

IEC 60660:1999
October 29, 1999
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV
Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage...
January 1, 1979
Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV
Applies to post insulators of cast epoxy resin. Provisionally, it can also be used as a guide for the minimum test requirements on post insulators of other organic materials. Defines the terms used,...
Advertisement